The CSS500-54/SI is a 500W AC-DC power supply in the CSS500 series, designed for medical and industrial applications. It features a forced-air cooled end-fan packaging with dimensions of 228.6 x 119.4 x 41.4 mm and includes an internal fan. It delivers 54V at up to 9.26A under forced-air cooling, with a 360W convection-rated output. The unit supports remote on/off, current sharing up to four units, ORing FETs for redundant operation, and remote sensing. It meets IEC/UL/CSA/EN60601-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CSS500-54/SI |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Medical and Industrial certifications Industry standard footprint Dual input fuses |
| Operating Temperature | 0 to 70 C (32 to 158 F) |