The CPFE1000F-12 is a 720W conduction-cooled AC-DC power supply with an integral baseplate for heat dissipation. It operates from a 90 to 265Vac input range and delivers a 12V output at up to 60A, with voltage regulation within ±2% at 50% load. The unit supports remote on/off, remote sense, I2C monitoring, and parallel operation, with an operating baseplate temperature range of -40°C to +85°C. The supply is compliant with MIL-STD-810F vibration and MIL-STD-810E shock standards and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Based on TDK-Lambda's PFE series of power modules, these 1000W AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications.
Features
Applications for this product
AC/DC ENCLOSED POWER SUPPLY, ADJUSTABLE, FIXED, 90 V, 265 V, 720 W, 12 V, 60 A ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000F-12 | CPFE1000F-12 | 66W2351 |
| Product Name | AC-DC Power Supplies | Baseplate-cooled 1000W AC-DC power supplies | Ac/dc Enclosed Power Supply, Adjustable, Fixed, 90 V, 265 V, 720 W, 12 V, 60 A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Open frame, U-channel, or Cover Baseplate cooled Conformal coating option | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| Regulatory Compliance | IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |