TDK-Lambda Americas Inc. DC-DC Converters CN50A110-15/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN-A110 series is a family of isolated DC-DC converters designed for 110V nominal input rail and substation power systems, operating from a 60 to 160V input range. The CN50A110-15/CO variant provides a 15V output with a 13.5 to 16.5V adjustment range, delivering 51W at 3.4A with 86% efficiency. It is available in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm and features remote sense, remote on/off, and passive current sharing. The module meets IEC 62368-1, IEC 61373 Category 1 Class B shock and vibration standards, and is designed for EN 45545-2 fire protection compliance. Baseplate cooling supports operation from -40°C to +100°C, with 2,000Vac input-to-baseplate and 3,000Vac input-to-output isolation. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance.

Datasheet Summary
Powered by GS/AI

The CN-A110 series is a family of isolated DC-DC converters designed for 110V nominal input rail and substation power systems, operating from a 60 to 160V input range. The CN50A110-15/CO variant provides a 15V output with a 13.5 to 16.5V adjustment range, delivering 51W at 3.4A with 86% efficiency. It is available in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm and features remote sense, remote on/off, and passive current sharing. The module meets IEC 62368-1, IEC 61373 Category 1 Class B shock and vibration standards, and is designed for EN 45545-2 fire protection compliance. Baseplate cooling supports operation from -40°C to +100°C, with 2,000Vac input-to-baseplate and 3,000Vac input-to-output isolation. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN50A110-15/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN50A110-15/CO
DC-DC Converters CN50A110-15/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CN50A110-15/CO
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CCG3-48-12SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC10-2405SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - HQA2W085W033V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers