The CCG3-48-12SF is an isolated DC-DC converter in the CCG1R5-10 series, providing 3W output power at 12V from an 18 to 76V input range. It features through-hole mounting, 1,500Vdc input-to-output isolation, and operates across an ambient temperature range of -40 to +100°C. The converter achieves 82% efficiency at nominal input under full load and maintains ±20mV line and load regulation. It complies with IEC62368-1 and does not require silicone potting.
DC-DC Converters, PCB mount, Output: 3W, 12V, Isolated type
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG3-48-12SF | 30AK8168 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 | RoHS Compliant |