The CC-E series is a family of isolated DC-DC converters with input voltages ranging from 4.5 to 76 V and output powers from 1.5 W to 10 W, designed for industrial applications requiring low-profile, lightweight solutions. The CC1R5-0503SR-E variant provides a 3.3 V single output at 0.4 A with a 4.5 to 9 V input, mounted in a surface mount configuration using a five-sided metal case to reduce radiated noise. It supports remote on/off via negative logic, operates over an ambient temperature range of -40 to 85°C, and offers 71% efficiency at full load. Output voltage tolerance is ±3%, with input-to-output isolation rated at 500 Vac. The converter requires no minimum load and includes hiccup-mode overcurrent protection.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 9V Input
DC DC CONVERTER 3.3V 1W
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-0503SR-E | 445-2445-ND | CC1R5-0503SR-E |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |