TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-48-15SR

Description
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-48-15SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-48-15SR
DC-DC Converters CCG1R5-48-15SR
DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type

DC-DC Converters, PCB mount, Output: 1.5W, 15V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG1R5-48-15SR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG1R5-48-15SR-ND
DC DC Converters 285-CCG1R5-48-15SR-ND
Isolated Module DC DC Converter 1 Output 15V 100mA 18V - 76V Input

Isolated Module DC DC Converter 1 Output 15V 100mA 18V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/0.1A; Power Supply Approvals Tdk-Lambda - 30AK8137 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/0.1A; Power Supply Approvals Tdk-Lambda
30AK8137
Dc-Dc Converter, 15V/0.1A; Power Supply Approvals Tdk-Lambda 30AK8137
DC-DC CONVERTER, 15V/0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V/0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG1R5-48-15SR 285-CCG1R5-48-15SR-ND 30AK8137
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V/0.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CC10-4812SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303S-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details