TDK-Lambda Americas Inc. DC-DC Converters CCG15-24-05S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG15-24-05S is a 15W isolated DC-DC converter with a 1" x 1" footprint, designed for industrial applications requiring a 5V output from a 9 to 36Vdc input. It operates in ambient temperatures from -40 to 85°C, features 1,500Vdc input-to-output isolation, and complies with IEC/UL/CSA/EN62368-1 safety standards. The unit delivers 87% efficiency at nominal input, has a ripple and noise of 70mV, and supports ±10% output voltage adjustment via a trim terminal. It uses negative logic for remote on/off control and is housed in a metal case measuring 25.4 x 25.4 x 9.9mm, weighing 20g.

Datasheet Summary
Powered by GS/AI

The CCG15-24-05S is a 15W isolated DC-DC converter with a 1" x 1" footprint, designed for industrial applications requiring a 5V output from a 9 to 36Vdc input. It operates in ambient temperatures from -40 to 85°C, features 1,500Vdc input-to-output isolation, and complies with IEC/UL/CSA/EN62368-1 safety standards. The unit delivers 87% efficiency at nominal input, has a ripple and noise of 70mV, and supports ±10% output voltage adjustment via a trim terminal. It uses negative logic for remote on/off control and is housed in a metal case measuring 25.4 x 25.4 x 9.9mm, weighing 20g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG15-24-05S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG15-24-05S
DC-DC Converters CCG15-24-05S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.5 - 30W DC-DC Converters - CCG15-24-05S - TDK-Lambda Europe GmbH
Achern, Germany
1.5 - 30W DC-DC Converters
CCG15-24-05S
1.5 - 30W DC-DC Converters CCG15-24-05S
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models. The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc. The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI. All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives. CCG Series at a glance Features Wide 4:1 Input Ranges Space Saving Package Sizes Certified to IEC 62368-1 Reduced Derating at High Ambient Temperatures No Silicone Potting (CCG1R5 and CCG10 models) Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages.

The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models.

The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc.

The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI.

All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives.

CCG Series at a glance

Features

  • Wide 4:1 Input Ranges
  • Space Saving Package Sizes
  • Certified to IEC 62368-1
  • Reduced Derating at High Ambient Temperatures
  • No Silicone Potting (CCG1R5 and CCG10 models)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-CCG15-24-05S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG15-24-05S-ND
DC DC Converters 285-CCG15-24-05S-ND
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
Power Supplies - Board Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda-Americas- Inc. Category: Power Supplies - Board Mount Packaging: Tray Operating Temperature Range: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda-Americas-Inc.
Category: Power Supplies - Board Mount
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda - 94Y5561 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda
94Y5561
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda 94Y5561
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CCG15-24-05S CCG15-24-05S 285-CCG15-24-05S-ND 94Y5561
Product Name DC-DC Converters 1.5 - 30W DC-DC Converters DC DC Converters Power Supplies - Board Mount Dc-Dc Converter, 5V, 3A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 90 C (-40 to 194 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - GQA2W005A240V-NP7-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CE-1003-TP - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 152A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details