TDK-Lambda Americas Inc. DC-DC Converters CC6-4812SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC6-4812SR-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 36 to 76V input to deliver dual ±12V or ±15V outputs, with a maximum output current of ±0.25A per rail and 86% efficiency at nominal input. It features a surface mount (R) package, a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter supports remote on/off with negative logic, has input-to-output isolation of 500Vac, and meets IEC/UL/CSA/EN62368-1 safety standards with CE and UKCA markings. Output voltage tolerance is ±3% for single output configurations, and ripple and noise is 120mV typical for 12/15V outputs. No minimum load is required.

Datasheet Summary
Powered by GS/AI

The CC6-4812SR-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 36 to 76V input to deliver dual ±12V or ±15V outputs, with a maximum output current of ±0.25A per rail and 86% efficiency at nominal input. It features a surface mount (R) package, a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter supports remote on/off with negative logic, has input-to-output isolation of 500Vac, and meets IEC/UL/CSA/EN62368-1 safety standards with CE and UKCA markings. Output voltage tolerance is ±3% for single output configurations, and ripple and noise is 120mV typical for 12/15V outputs. No minimum load is required.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC6-4812SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC6-4812SR-E
DC-DC Converters CC6-4812SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3296-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3296-ND
DC DC Converters 445-3296-ND
Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 500Ma, 12V; Power Supply Approvals Tdk-Lambda - 05M7042 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 500Ma, 12V; Power Supply Approvals Tdk-Lambda
05M7042
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 500Ma, 12V; Power Supply Approvals Tdk-Lambda 05M7042
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CC6-4812SR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC6-4812SR-E
Power Supplies - Board Mount - DC DC Converters CC6-4812SR-E
DC DC CONVERTER 12-15V 6W

DC DC CONVERTER 12-15V 6W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC6-4812SR-E 445-3296-ND 05M7042 CC6-4812SR-E
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 500Ma, 12V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W085W240V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CC1R5-1205SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CCG3-12-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CHVM3-12-0300PW - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers