The CC3-0503S-E is a 3W isolated DC-DC converter from the CC-E series, operating from a 4.5 to 9V input and providing a 3.3V single output with a maximum output current of 0.8A. It features a five-sided metal case for reduced radiated noise, is available in a vertical SIP mounting style, and supports remote on/off with negative logic. The unit operates across an ambient temperature range of -40 to 85°C, offers 500Vac input-to-output isolation, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CC3-0503SS-E |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |