The CC6-0505SR-E is a 6W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring a 5V output from a 4.5 to 9V input. It features a surface mount (R) package with a five-sided metal case to reduce radiated noise, operates over an ambient temperature range of -40 to 85°C, and provides 500Vac input-to-output isolation. Efficiency at nominal input is 79%, with output voltage tolerance of ±3% and ripple and noise of 120mV (40mV typical). It supports remote on/off via negative logic and has hiccup-mode overcurrent protection. The part meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
DC DC CONVERTER 5V 5W
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC6-0505SR-E | 445-3289-ND | CC6-0505SR-E |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |