The CC30-2403SFP-E is a 30W DC-DC converter with a 24V nominal input (18-36V range) and a 3.3V output at up to 9A, designed for industrial applications with through-hole mounting and five-sided shielding. It offers 89-92% efficiency, ±1% initial accuracy, and output ripple of 50mV. Features include remote on/off control, an alarm signal, and sequencing for parallel operation of up to 20 units. The unit operates from -40°C to +85°C, provides 1000VDC isolation between input and output, and meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating.
Features
Applications for this product
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 9A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:9A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 3.3V 30W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC30-2403SFP-E | CC30-2403SFP-E | 61R9452 | CC30-2403SFP-E |
| Product Name | DC-DC Converters | DC-DC Converter | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 9A, 3.3V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |