The CC3-2405SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for industrial applications with an input voltage range of 18 to 36V and a single 5V output. It features surface-mount (R) packaging, operates at 78% efficiency at nominal input, and supports remote on/off via negative logic. The converter has a 500Vac input-to-output isolation, operates in ambient temperatures from -40 to 85°C, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda-Americas-
Category: Power Supplies - Board Mount
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 3W
| TDK-Lambda Americas Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC3-2405SR-E | 445-3281-ND | 05M6999 | CC3-2405SR-E | |
| Product Name | DC-DC Converters | Power Supplies - Board Mount | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |