TDK-Lambda Americas Inc. DC-DC Converters CC3-2403SS-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC-E series is a family of isolated DC-DC converters with power ratings from 1.5W to 10W, operating from input voltages of 4.5 to 76V and producing single or dual output voltages from 3.3V to 30V. The converters feature a five-sided metal case to reduce radiated noise, support remote on/off with negative logic, and operate over an ambient temperature range of -40 to 85°C. Input-to-output isolation is rated at 500Vac. Packaging options include through-hole, surface-mount, and vertical SIP. Output voltage tolerance is ±3% for single outputs and ±5% for dual outputs, with ripple and noise of 120mV peak for 3.3V and 5V outputs, and 120mV for 12V/15V outputs. Efficiency ranges up to 88% depending on model and load. The series meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings.

Datasheet Summary
Powered by GS/AI

The CC-E series is a family of isolated DC-DC converters with power ratings from 1.5W to 10W, operating from input voltages of 4.5 to 76V and producing single or dual output voltages from 3.3V to 30V. The converters feature a five-sided metal case to reduce radiated noise, support remote on/off with negative logic, and operate over an ambient temperature range of -40 to 85°C. Input-to-output isolation is rated at 500Vac. Packaging options include through-hole, surface-mount, and vertical SIP. Output voltage tolerance is ±3% for single outputs and ±5% for dual outputs, with ripple and noise of 120mV peak for 3.3V and 5V outputs, and 120mV for 12V/15V outputs. Efficiency ranges up to 88% depending on model and load. The series meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC3-2403SS-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC3-2403SS-E
DC-DC Converters CC3-2403SS-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CC3-2403SS-E
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CN200A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - i7C4W012A050V-0F3-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details