TDK-Lambda Americas Inc. DC-DC Converters CC10-2412DR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC10-2412DR-E is a 10W isolated DC-DC converter in the CC-E series, offering dual output voltages of ±12V or ±15V, with an input voltage range of 18 to 36V. It features a surface mount (R) package, operates over an ambient temperature range of -40 to 85°C, and provides 86% efficiency at nominal input. The unit has an input-to-output isolation of 500Vac, supports remote on/off with negative logic, and includes overcurrent protection in hiccup mode. Ripple and noise are specified at 120mV (30mV typical) for the 12/15V outputs. The five-sided metal case reduces radiated noise, and no minimum load is required. Safety certifications include IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Datasheet Summary
Powered by GS/AI

The CC10-2412DR-E is a 10W isolated DC-DC converter in the CC-E series, offering dual output voltages of ±12V or ±15V, with an input voltage range of 18 to 36V. It features a surface mount (R) package, operates over an ambient temperature range of -40 to 85°C, and provides 86% efficiency at nominal input. The unit has an input-to-output isolation of 500Vac, supports remote on/off with negative logic, and includes overcurrent protection in hiccup mode. Ripple and noise are specified at 120mV (30mV typical) for the 12/15V outputs. The five-sided metal case reduces radiated noise, and no minimum load is required. Safety certifications include IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC10-2412DR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC10-2412DR-E
DC-DC Converters CC10-2412DR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3330-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3330-ND
DC DC Converters 445-3330-ND
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC10-2412DR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC10-2412DR-E
Power Supplies - Board Mount - DC DC Converters CC10-2412DR-E
DC DC CNVRTR +/-12V +/-15V 10W

DC DC CNVRTR +/-12V +/-15V 10W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC10-2412DR-E 445-3330-ND CC10-2412DR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-1205SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
DC-DC Converters - i6A4W020A033V-0S1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG15-24-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers