Gas Discharge Tube 90V 2000A (2kA) ±30% 3 Pole Surface Mount
Gas Discharge Tube 90V 2000A (2kA) ±30% 3 Pole Surface Mount
Gas Discharge Tube 90V 2000A (2kA) ±30% 3 Pole Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Gas Discharge Tube Arresters (GDT)
Series: TG
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - DC Spark Over (Nom): 90 V
Impulse Discharge Current (8/20µs): 2000A (2kA)
Tolerance: ±30%
Mounting Type: Surface Mount
SURGE ARRESTER, 90V, 3KA, 3 TERMINAL SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 495-7269-1-ND | 495-7269-2-ND | 14AJ3605 | |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection Gas Discharge Tube Arresters (GDT) | Surge Arrester, 90V, 3Ka, 3 Terminal Smd Rohs Compliant Epcos |
| Application | Industrial | Industrial |