EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X1380S102

Description
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-1472-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-1472-ND
Gas Discharge Tube Arresters (GDT) 495-1472-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT)
B88069X1380S102
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT) B88069X1380S102
20kA ±20% 90V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS

20kA ±20% 90V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 550V; Product Range Epcos - 06J1850 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 550V; Product Range Epcos
06J1850
Gas Discharge Tube, 2P, 550V; Product Range Epcos 06J1850
GAS DISCHARGE TUBE, 2P, 550V; Product Range:A81C90X Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 550V; Product Range:A81C90X Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-1472-ND B88069X1380S102 06J1850
Product Name Gas Discharge Tube Arresters (GDT) TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT) Gas Discharge Tube, 2P, 550V; Product Range Epcos
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder Through Hole Axial Wire leads
Rated Current 20000 amps 20000 amps 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-75 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details