EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X4180B502

Description
Gas Discharge Tube 300V 2500A (2.5kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 2500A (2.5kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76149-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76149-ND
Gas Discharge Tube Arresters (GDT) 495-76149-ND
Gas Discharge Tube 300V 2500A (2.5kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 300V 2500A (2.5kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 300V, Through Hole; Product Range Epcos - 79Y4083 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 300V, Through Hole; Product Range Epcos
79Y4083
Surge Arrester, 300V, Through Hole; Product Range Epcos 79Y4083
SURGE ARRESTER, 300V, THROUGH HOLE; Product Range:ES300XP Series; DC Breakover Voltage:300V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

SURGE ARRESTER, 300V, THROUGH HOLE; Product Range:ES300XP Series; DC Breakover Voltage:300V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76149-ND 79Y4083
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 300V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tubes - 9155893P - RS Components, Ltd.
Specs
Rated Voltage 600 volts
View Details
4 suppliers
Y05-Series Two Electrode Gas Tube Arrester - Y05-350A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details