EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X4131S102

Description
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5870-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5870-ND
Gas Discharge Tube Arresters (GDT) 495-5870-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1377275-B88069X4131S102 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1377275-B88069X4131S102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1377275-B88069X4131S102
Win Source Part Number: 1377275-B88069X4131S 102 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: EF Package: Strip Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8536.30.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 230 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1377275-B88069X4131S102
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: EF
Package: Strip
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8536.30.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 230 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Surge Arrester, 338V, Axial; Product Range Epcos - 79Y4082 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 338V, Axial; Product Range Epcos
79Y4082
Surge Arrester, 338V, Axial; Product Range Epcos 79Y4082
SURGE ARRESTER, 338V, AXIAL; Product Range:EF270X Series; DC Breakover Voltage:338V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 338V, AXIAL; Product Range:EF270X Series; DC Breakover Voltage:338V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5870-ND 1377275-B88069X4131S102 79Y4082
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Surge Arrester, 338V, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 495-7265-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD, No Lead
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details