EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X1913T902 B88069X1913T902

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863304-B88069X1913T9 02 Series: S50-A90X Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: B88069X1913T902-ND, S50-A90X, 495-7264-1, 495-7264-2, 495-7264-6
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863304-B88069X1913T9 02 Series: S50-A90X Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: B88069X1913T902-ND, S50-A90X, 495-7264-1, 495-7264-2, 495-7264-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X1913T902
863304-B88069X1913T902
Gas Discharge Tube Arresters (GDT) - B88069X1913T902 863304-B88069X1913T902
Manufacturer: EPCOS (TDK) Win Source Part Number: 863304-B88069X1913T9 02 Series: S50-A90X Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: B88069X1913T902-ND, S50-A90X, 495-7264-1, 495-7264-2, 495-7264-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863304-B88069X1913T902
Series: S50-A90X
Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Surface Mount
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: B88069X1913T902-ND, S50-A90X, 495-7264-1, 495-7264-2, 495-7264-6

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-7264-6-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-7264-6-ND
Gas Discharge Tube Arresters (GDT) 495-7264-6-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-7264-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-7264-2-ND
Gas Discharge Tube Arresters (GDT) 495-7264-2-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-7264-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-7264-1-ND
Gas Discharge Tube Arresters (GDT) 495-7264-1-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gdt, 90V, 10Ka, 2 Terminal Smd Rohs Compliant Epcos - 13AJ4511 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 90V, 10Ka, 2 Terminal Smd Rohs Compliant Epcos
13AJ4511
Gdt, 90V, 10Ka, 2 Terminal Smd Rohs Compliant Epcos 13AJ4511
GDT, 90V, 10KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

GDT, 90V, 10KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 863304-B88069X1913T902 495-7264-6-ND 495-7264-2-ND 13AJ4511
Product Name Gas Discharge Tube Arresters (GDT) - B88069X1913T902 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 90V, 10Ka, 2 Terminal Smd Rohs Compliant Epcos
Package Type Surface Mount Surface Mount; 2-SMD Surface Mount; 2-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-5902-1-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube - 3 Electrode - BM SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details