EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0180S102

Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-1475-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-1475-ND
Gas Discharge Tube Arresters (GDT) 495-1475-ND
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 75V, Axial; Product Range Epcos - 12T2564 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 75V, Axial; Product Range Epcos
12T2564
Surge Arrester, 75V, Axial; Product Range Epcos 12T2564
SURGE ARRESTER, 75V, AXIAL; Product Range:EC75X Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

SURGE ARRESTER, 75V, AXIAL; Product Range:EC75X Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-1475-ND 12T2564
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 75V, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details