EPCOS AG Common Mode Chokes B82799S513N1

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 250mOhm (Typ)
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 250mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-4419-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4419-2-ND
Common Mode Chokes 495-4419-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 250mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 250mOhm (Typ)

Buy Now Datasheet
Automotive SMD 51UH 200MA Inductor and Choke - 839-B82799S513N1 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive SMD 51UH 200MA Inductor and Choke
839-B82799S513N1
Automotive SMD 51UH 200MA Inductor and Choke 839-B82799S513N1
CMC 51UH 200MA 2LN SMD AEC-Q200 Product overview: B82799S513N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82799S513N1 can be used for catalog matching and distributor lookup.

CMC 51UH 200MA 2LN SMD AEC-Q200 Product overview: B82799S513N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82799S513N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Filters / Chokes 0.051mH 200mA 250mohms - 3410-B82799S513N1 - Utmel Electronic Limited
Hong Kong, China
Common Mode Filters / Chokes 0.051mH 200mA 250mohms
3410-B82799S513N1
Common Mode Filters / Chokes 0.051mH 200mA 250mohms 3410-B82799S513N1
Common Mode Filters / Chokes 0.051mH 200mA 250mohms

Common Mode Filters / Chokes 0.051mH 200mA 250mohms

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 495-4419-2-ND 839-B82799S513N1 3410-B82799S513N1
Product Name Common Mode Chokes Automotive SMD 51UH 200MA Inductor and Choke Common Mode Filters / Chokes 0.051mH 200mA 250mohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details