CMC 22UH 250MA 2LN SMD AEC-Q200 Product overview: B82799S223N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 22UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82799S223N1 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769587-B82799S223N1
Series: B82799
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: Horizontal, 4 L-Lead
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Mounting: SMD
Ratings: AEC-Q200
Filter Type: Signal Line
Number of Lines: 2
Inductance @ Frequency: 22μH @ 100kHz
Part Status: Obsolete(EOL)
Categories: Filters
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Maximum): 0.126" (3.20mm)
Current Rating (Maximum): 250mA
DC Resistance (DCR) (Maximum): 170 mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 170mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82799S223N1 | 769587-B82799S223N1 | 495-4418-2-ND |
| Product Name | Automotive SMD 22UH 250MA Inductor and Choke | Common Mode Chokes - B82799S223N1 | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel package | Tape Reel |
| Standards and Certifications | RoHS |