EPCOS AG SMD 1.5UH 30A 1.4 MOHM Inductor and Choke B82559B3152A016

Description
FIXED IND 1.5UH 30A 1.4 MOHM SMD Product overview: B82559B3152A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 30A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 30A, 1.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B3152A016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 30A 1.4 MOHM SMD Product overview: B82559B3152A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 30A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 30A, 1.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B3152A016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 30A 1.4 MOHM Inductor and Choke - 71-B82559B3152A016 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1.5UH 30A 1.4 MOHM Inductor and Choke
71-B82559B3152A016
SMD 1.5UH 30A 1.4 MOHM Inductor and Choke 71-B82559B3152A016
FIXED IND 1.5UH 30A 1.4 MOHM SMD Product overview: B82559B3152A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 30A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 30A, 1.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B3152A016 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 30A 1.4 MOHM SMD Product overview: B82559B3152A016 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 30A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 30A, 1.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559B3152A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82559B3152A016CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B3152A016DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B3152A016TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 30A 1.4mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559B3152A016 495-B82559B3152A016CT-ND
Product Name SMD 1.5UH 30A 1.4 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details