EPCOS AG Fixed Inductors B82498F3820J000

Description
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1858-1-ND
Fixed Inductors 495-1858-1-ND
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1858-2-ND
Fixed Inductors 495-1858-2-ND
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1858-6-ND
Fixed Inductors 495-1858-6-ND
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos - 46P6179 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos
46P6179
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos 46P6179
CHIP INDUCTOR 82NH 500MA 5% 1500MHZ; Inductance:82nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 82NH 500MA 5% 1500MHZ; Inductance:82nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos - 06J1074 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos
06J1074
Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos 06J1074
CHIP INDUCTOR 82NH 500MA 5% 1500MHZ; Inductance:82nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 82NH 500MA 5% 1500MHZ; Inductance:82nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1858-1-ND 46P6179
Product Name Fixed Inductors Chip Inductor 82Nh 500Ma 5% 1500Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - A129469CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers