EPCOS AG Fixed Inductors B82498F3680J000

Description
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1856-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1856-6-ND
Fixed Inductors 495-1856-6-ND
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1856-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1856-1-ND
Fixed Inductors 495-1856-1-ND
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1856-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1856-2-ND
Fixed Inductors 495-1856-2-ND
68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 180mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 68Nh 500Ma 5% 1600Mhz; Inductance Epcos - 46P6177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 68Nh 500Ma 5% 1600Mhz; Inductance Epcos
46P6177
Chip Inductor 68Nh 500Ma 5% 1600Mhz; Inductance Epcos 46P6177
CHIP INDUCTOR 68NH 500MA 5% 1600MHZ; Inductance:68nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 68NH 500MA 5% 1600MHZ; Inductance:68nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site
Smt-Inductor 0805 Rohs Compliant Epcos - 06J1069 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0805 Rohs Compliant Epcos
06J1069
Smt-Inductor 0805 Rohs Compliant Epcos 06J1069
SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1856-6-ND 46P6177 06J1069
Product Name Fixed Inductors Chip Inductor 68Nh 500Ma 5% 1600Mhz; Inductance Epcos Smt-Inductor 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details