EPCOS AG Fixed Inductors B82498F3561J000

Description
560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75360-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75360-6-ND
Fixed Inductors 495-75360-6-ND
560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75360-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75360-2-ND
Fixed Inductors 495-75360-2-ND
560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75360-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75360-1-ND
Fixed Inductors 495-75360-1-ND
560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
0.56uH 25MHz 0.23A Inductor and Choke - 71-B82498F3561J000 - ERSAELECTRONICS PTE. LTD.
Singapore
0.56uH 25MHz 0.23A Inductor and Choke
71-B82498F3561J000
0.56uH 25MHz 0.23A Inductor and Choke 71-B82498F3561J000
Inductor RF Molded Wirewound 0.56uH 5% 25MHz 23Q-Factor Ceramic 0.23A 1.3Ohm DCR 0805 T/R Product overview: B82498F3561J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3561J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.56uH 5% 25MHz 23Q-Factor Ceramic 0.23A 1.3Ohm DCR 0805 T/R Product overview: B82498F3561J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25MHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25MHz, 0.23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3561J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
961713-B82498F3561J000
Inductors, Coils, Chokes - Fixed Inductors 961713-B82498F3561J000
Win Source Part Number: 961713-B82498F3561J0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 23 @ 50MHz Frequency - Self Resonant: 400MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm) Alternative Parts (Cross-Reference): 744760256C; CW201212-R56J; LQW2BASR56J00L; AISC-1210-R56J-T; AISC-0805-R56J-T; MLG1608SR56JTD25; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82498F3561J-ND,B824 98F3561J,495-75360-6 ,495-75360-2,495-753 60-1

Win Source Part Number: 961713-B82498F3561J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 23 @ 50MHz
Frequency - Self Resonant: 400MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm)
Alternative Parts (Cross-Reference): 744760256C; CW201212-R56J; LQW2BASR56J00L; AISC-1210-R56J-T; AISC-0805-R56J-T; MLG1608SR56JTD25;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82498F3561J-ND,B82498F3561J,495-75360-6,495-75360-2,495-75360-1

Buy Now Datasheet
Wirewound Inductor, 560Nh, 0.23A, 0805 Rohs Compliant Epcos - 29AJ4402 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 560Nh, 0.23A, 0805 Rohs Compliant Epcos
29AJ4402
Wirewound Inductor, 560Nh, 0.23A, 0805 Rohs Compliant Epcos 29AJ4402
WIREWOUND INDUCTOR, 560NH, 0.23A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 560NH, 0.23A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Smt-Inductor 0805 Rohs Compliant Epcos - 06J1066 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0805 Rohs Compliant Epcos
06J1066
Smt-Inductor 0805 Rohs Compliant Epcos 06J1066
SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75360-6-ND 71-B82498F3561J000 961713-B82498F3561J000 29AJ4402 06J1066
Product Name Fixed Inductors 0.56uH 25MHz 0.23A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Wirewound Inductor, 560Nh, 0.23A, 0805 Rohs Compliant Epcos Smt-Inductor 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details