EPCOS AG 0.1uH 150MHz 0.45A Inductor and Choke B82498F3101J000

Description
Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 T/R Product overview: B82498F3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 T/R Product overview: B82498F3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uH 150MHz 0.45A Inductor and Choke - 71-B82498F3101J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 150MHz 0.45A Inductor and Choke
71-B82498F3101J000
0.1uH 150MHz 0.45A Inductor and Choke 71-B82498F3101J000
Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 T/R Product overview: B82498F3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 T/R Product overview: B82498F3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1849-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1849-6-ND
Fixed Inductors 495-1849-6-ND
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1849-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1849-2-ND
Fixed Inductors 495-1849-2-ND
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1849-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1849-1-ND
Fixed Inductors 495-1849-1-ND
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82498F3101J000
1021773-B82498F3101J000
Fixed Inductors - B82498F3101J000 1021773-B82498F3101J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021773-B82498F3101J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 450mA Inductance: 100nH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 55 @ 500MHz Frequency - Self Resonant: 1.35GHz Frequency - Test: 150MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0907 (2317 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021773-B82498F3101J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 450mA
Inductance: 100nH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 55 @ 500MHz
Frequency - Self Resonant: 1.35GHz
Frequency - Test: 150MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0907 (2317 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Inductor, 100Nh, 450Ma, 5%, 1350Mhz; Inductance Epcos - 06J1033 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 450Ma, 5%, 1350Mhz; Inductance Epcos
06J1033
Chip Inductor, 100Nh, 450Ma, 5%, 1350Mhz; Inductance Epcos 06J1033
CHIP INDUCTOR, 100NH, 450MA, 5%, 1350MHZ; Inductance:100nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

CHIP INDUCTOR, 100NH, 450MA, 5%, 1350MHZ; Inductance:100nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

Supplier's Site Datasheet
100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric) - 3410-B82498F3101J000 - Utmel Electronic Limited
Hong Kong, China
100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric)
3410-B82498F3101J000
100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric) 3410-B82498F3101J000
100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3101J000 495-1849-6-ND 1021773-B82498F3101J000 06J1033 3410-B82498F3101J000
Product Name 0.1uH 150MHz 0.45A Inductor and Choke Fixed Inductors Fixed Inductors - B82498F3101J000 Chip Inductor, 100Nh, 450Ma, 5%, 1350Mhz; Inductance Epcos 100nH Unshielded Wirewound Inductor 450mA 280 mOhm Max 0805 (2012 Metric)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Standard; Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 55 55 55
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers