EPCOS AG Fixed Inductors B82496C3339A000

Description
3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1837-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1837-1-ND
Fixed Inductors 495-1837-1-ND
3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1837-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1837-6-ND
Fixed Inductors 495-1837-6-ND
3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1837-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1837-2-ND
Fixed Inductors 495-1837-2-ND
3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 1.2A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.0033uH 100MHz 1.2A Inductor and Choke - 71-B82496C3339A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0033uH 100MHz 1.2A Inductor and Choke
71-B82496C3339A000
Automotive 0.0033uH 100MHz 1.2A Inductor and Choke 71-B82496C3339A000
Inductor RF Laser Cut 0.0033uH 0.3nH 100MHz 14Q-Factor Copper Plated Ceramic 1.2A 0.06Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3339A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uH, 100MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0033uH, 100MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3339A000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0033uH 0.3nH 100MHz 14Q-Factor Copper Plated Ceramic 1.2A 0.06Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3339A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uH, 100MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0033uH, 100MHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3339A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 3.3Nh, 1.1A, 0.3Nh, 9Ghz; Inductance Epcos - 38C7015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3Nh, 1.1A, 0.3Nh, 9Ghz; Inductance Epcos
38C7015
Chip Inductor, 3.3Nh, 1.1A, 0.3Nh, 9Ghz; Inductance Epcos 38C7015
CHIP INDUCTOR, 3.3NH, 1.1A, 0.3NH, 9GHZ; Inductance:3.3nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:9GHz; DC Current Rating:1.2A; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

CHIP INDUCTOR, 3.3NH, 1.1A, 0.3NH, 9GHZ; Inductance:3.3nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:9GHz; DC Current Rating:1.2A; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82496C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 9 Mhz Rohs Compliant Epcos - 94W7834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 9 Mhz Rohs Compliant Epcos
94W7834
Surface Mount High Frequency Inductor, B82496C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 9 Mhz Rohs Compliant Epcos 94W7834
Surface Mount High Frequency Inductor, B82496C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 9 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 9 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1837-1-ND 71-B82496C3339A000 38C7015 94W7834
Product Name Fixed Inductors Automotive 0.0033uH 100MHz 1.2A Inductor and Choke Chip Inductor, 3.3Nh, 1.1A, 0.3Nh, 9Ghz; Inductance Epcos Surface Mount High Frequency Inductor, B82496C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 9 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details