EPCOS AG Fixed Inductors B82496C3220J000

Description
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1833-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1833-1-ND
Fixed Inductors 495-1833-1-ND
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1833-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1833-6-ND
Fixed Inductors 495-1833-6-ND
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1833-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1833-2-ND
Fixed Inductors 495-1833-2-ND
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.022uH 100MHz 0.38A Inductor and Choke - 71-B82496C3220J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 100MHz 0.38A Inductor and Choke
71-B82496C3220J000
Automotive 0.022uH 100MHz 0.38A Inductor and Choke 71-B82496C3220J000
Inductor RF Laser Cut 0.022uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.022uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82496C3220J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3220J000
Fixed Inductors B82496C3220J000
FIXED IND 22NH 380MA 500MOHM SMD

FIXED IND 22NH 380MA 500MOHM SMD

Supplier's Site Datasheet
Chip Inductor, 22Nh, 0.38A, 5%, 4Ghz; Inductance Epcos - 38C7012 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Nh, 0.38A, 5%, 4Ghz; Inductance Epcos
38C7012
Chip Inductor, 22Nh, 0.38A, 5%, 4Ghz; Inductance Epcos 38C7012
CHIP INDUCTOR, 22NH, 0.38A, 5%, 4GHZ; Inductance:22nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:4GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

CHIP INDUCTOR, 22NH, 0.38A, 5%, 4GHZ; Inductance:22nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:4GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 22Nh, 380Ma, 5% 4Ghz, Full Reel; Inductance Epcos - 29X2351 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Nh, 380Ma, 5% 4Ghz, Full Reel; Inductance Epcos
29X2351
Chip Inductor, 22Nh, 380Ma, 5% 4Ghz, Full Reel; Inductance Epcos 29X2351
CHIP INDUCTOR, 22NH, 380MA, 5% 4GHZ, FULL REEL; Inductance:22nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:4GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

CHIP INDUCTOR, 22NH, 380MA, 5% 4GHZ, FULL REEL; Inductance:22nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:4GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1833-1-ND 71-B82496C3220J000 B82496C3220J000 38C7012
Product Name Fixed Inductors Automotive 0.022uH 100MHz 0.38A Inductor and Choke Fixed Inductors Chip Inductor, 22Nh, 0.38A, 5%, 4Ghz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details