EPCOS AG Automotive 0.1uH 100MHz 0.2A Inductor and Choke B82496C3101J000

Description
Inductor RF Laser Cut 0.1uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.2A 1.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.1uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.2A 1.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1uH 100MHz 0.2A Inductor and Choke - 71-B82496C3101J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uH 100MHz 0.2A Inductor and Choke
71-B82496C3101J000
Automotive 0.1uH 100MHz 0.2A Inductor and Choke 71-B82496C3101J000
Inductor RF Laser Cut 0.1uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.2A 1.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.1uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.2A 1.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3101J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3101J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1825-2-ND
Fixed Inductors 495-1825-2-ND
100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1825-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1825-6-ND
Fixed Inductors 495-1825-6-ND
100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1825-1-ND
Fixed Inductors 495-1825-1-ND
100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor 100Nh 160Ma 5% 1.8Ghz; Inductance Epcos - 38C7010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 100Nh 160Ma 5% 1.8Ghz; Inductance Epcos
38C7010
Chip Inductor 100Nh 160Ma 5% 1.8Ghz; Inductance Epcos 38C7010
CHIP INDUCTOR 100NH 160MA 5% 1.8GHZ; Inductance:100nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR 100NH 160MA 5% 1.8GHZ; Inductance:100nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3101J000 495-1825-2-ND 38C7010
Product Name Automotive 0.1uH 100MHz 0.2A Inductor and Choke Fixed Inductors Chip Inductor 100Nh 160Ma 5% 1.8Ghz; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers