EPCOS AG SMD 11A 5.5 MOHM Inductor and Choke B82477P4821M000

Description
FIXED IND 820NH 11A 5.5 MOHM SMD Product overview: B82477P4821M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4821M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 11A 5.5 MOHM SMD Product overview: B82477P4821M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4821M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11A 5.5 MOHM Inductor and Choke - 71-B82477P4821M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11A 5.5 MOHM Inductor and Choke
71-B82477P4821M000
SMD 11A 5.5 MOHM Inductor and Choke 71-B82477P4821M000
FIXED IND 820NH 11A 5.5 MOHM SMD Product overview: B82477P4821M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4821M000 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 11A 5.5 MOHM SMD Product overview: B82477P4821M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11A, 5.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4821M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77126-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77126-1-ND
Fixed Inductors 495-77126-1-ND
820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77126-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77126-6-ND
Fixed Inductors 495-77126-6-ND
820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77126-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77126-2-ND
Fixed Inductors 495-77126-2-ND
820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 11A 5.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4821M000 495-77126-1-ND
Product Name SMD 11A 5.5 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details