EPCOS AG Fixed Inductors B82472G6334M000

Description
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5680-2-ND
Fixed Inductors 495-5680-2-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5680-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5680-1-ND
Fixed Inductors 495-5680-1-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5680-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5680-6-ND
Fixed Inductors 495-5680-6-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 330MA 1.7OHM Inductor and Choke - 71-B82472G6334M000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 330UH 330MA 1.7OHM Inductor and Choke
71-B82472G6334M000
SMD 330UH 330MA 1.7OHM Inductor and Choke 71-B82472G6334M000
FIXED IND 330UH 330MA 1.7OHM SMD Product overview: B82472G6334M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 330MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 330MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6334M000 can be used for catalog matching and distributor lookup.

FIXED IND 330UH 330MA 1.7OHM SMD Product overview: B82472G6334M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 330MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 330MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82472G6334M000
912683-B82472G6334M000
Fixed Inductors - B82472G6334M000 912683-B82472G6334M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912683-B82472G6334M0 00 Series: B82472G6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 1.7Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82472G6334M-ND, B82472G6334M, 495-5680-1, 495-5680-2, 495-5680-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912683-B82472G6334M000
Series: B82472G6
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 1.7Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82472G6334M-ND, B82472G6334M, 495-5680-1, 495-5680-2, 495-5680-6

Buy Now Datasheet
Inductor, 330Uh, Shielded, 0.33A Rohs Compliant Epcos - 29AJ4384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Shielded, 0.33A Rohs Compliant Epcos
29AJ4384
Inductor, 330Uh, Shielded, 0.33A Rohs Compliant Epcos 29AJ4384
INDUCTOR, 330UH, SHIELDED, 0.33A ROHS COMPLIANT: YES

INDUCTOR, 330UH, SHIELDED, 0.33A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5680-2-ND 71-B82472G6334M000 912683-B82472G6334M000 29AJ4384
Product Name Fixed Inductors SMD 330UH 330MA 1.7OHM Inductor and Choke Fixed Inductors - B82472G6334M000 Inductor, 330Uh, Shielded, 0.33A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details