EPCOS AG SMD 1UH 3.45A 18 MOHM Inductor and Choke B82472G4102M000

Description
FIXED IND 1UH 3.45A 18 MOHM SMD Product overview: B82472G4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.45A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.45A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4102M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.45A 18 MOHM SMD Product overview: B82472G4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.45A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.45A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4102M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.45A 18 MOHM Inductor and Choke - 71-B82472G4102M000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1UH 3.45A 18 MOHM Inductor and Choke
71-B82472G4102M000
SMD 1UH 3.45A 18 MOHM Inductor and Choke 71-B82472G4102M000
FIXED IND 1UH 3.45A 18 MOHM SMD Product overview: B82472G4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.45A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.45A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4102M000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.45A 18 MOHM SMD Product overview: B82472G4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.45A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.45A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4102M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1811-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1811-2-ND
Fixed Inductors 495-1811-2-ND
1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1811-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1811-1-ND
Fixed Inductors 495-1811-1-ND
1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1811-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1811-6-ND
Fixed Inductors 495-1811-6-ND
1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.45A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327434-B82472G4102M000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327434-B82472G4102M000
Inductors, Coils, Chokes - Fixed Inductors 1327434-B82472G4102M000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327434-B82472G4102M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 1 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-1811-1,495-1811- 2,495-1811-6,-B82472 G4102M,-495-1811-1-N D,B82472G4102M,-495- 1811-1 Current - Saturation (Isat): 2.9A RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327434-B82472G4102M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 1 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-1811-1,495-1811-2,495-1811-6,-B82472G4102M,-495-1811-1-ND,B82472G4102M,-495-1811-1
Current - Saturation (Isat): 2.9A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82472G4102M000 495-1811-2-ND 1327434-B82472G4102M000
Product Name SMD 1UH 3.45A 18 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details