EPCOS AG Fixed Inductors - B82464P4333M000 B82464P4333M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863238-B82464P4333M0 00 Series: B82464P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-5666-2, 495-5666-1, 495-5666-6, B82464P4333M, B82464P4333M-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863238-B82464P4333M0 00 Series: B82464P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-5666-2, 495-5666-1, 495-5666-6, B82464P4333M, B82464P4333M-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82464P4333M000
863238-B82464P4333M000
Fixed Inductors - B82464P4333M000 863238-B82464P4333M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863238-B82464P4333M0 00 Series: B82464P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-5666-2, 495-5666-1, 495-5666-6, B82464P4333M, B82464P4333M-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863238-B82464P4333M000
Series: B82464P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 75mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-5666-2, 495-5666-1, 495-5666-6, B82464P4333M, B82464P4333M-ND

Buy Now Datasheet
SMD 33UH 1.85A 75 MOHM Inductor and Choke - 71-B82464P4333M000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 33UH 1.85A 75 MOHM Inductor and Choke
71-B82464P4333M000
SMD 33UH 1.85A 75 MOHM Inductor and Choke 71-B82464P4333M000
FIXED IND 33UH 1.85A 75 MOHM SMD Product overview: B82464P4333M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.85A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.85A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4333M000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.85A 75 MOHM SMD Product overview: B82464P4333M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.85A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.85A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5666-2-ND
Fixed Inductors 495-5666-2-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5666-6-ND
Fixed Inductors 495-5666-6-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5666-1-ND
Fixed Inductors 495-5666-1-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 Ohm, 1.85 A Rohs Compliant Epcos - 43W5626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 Ohm, 1.85 A Rohs Compliant Epcos
43W5626
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 Ohm, 1.85 A Rohs Compliant Epcos 43W5626
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 ohm, 1.85 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 ohm, 1.85 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863238-B82464P4333M000 71-B82464P4333M000 495-5666-2-ND 43W5626
Product Name Fixed Inductors - B82464P4333M000 SMD 33UH 1.85A 75 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 33 H, 20%, Wirewound, 0.075 Ohm, 1.85 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details