EPCOS AG Fixed Inductors - B82464A4102M000 B82464A4102M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912677-B82464A4102M0 00 Series: B82464A4 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-2001-1, B82464A4102M, 495-2001-2, 495-2001-1, -B82464A4102M, -495-2001-6, 495-2001-6
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912677-B82464A4102M0 00 Series: B82464A4 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-2001-1, B82464A4102M, 495-2001-2, 495-2001-1, -B82464A4102M, -495-2001-6, 495-2001-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82464A4102M000
912677-B82464A4102M000
Fixed Inductors - B82464A4102M000 912677-B82464A4102M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912677-B82464A4102M0 00 Series: B82464A4 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-2001-1, B82464A4102M, 495-2001-2, 495-2001-1, -B82464A4102M, -495-2001-6, 495-2001-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912677-B82464A4102M000
Series: B82464A4
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -495-2001-1, B82464A4102M, 495-2001-2, 495-2001-1, -B82464A4102M, -495-2001-6, 495-2001-6

Buy Now Datasheet
Fixed Inductors - 495-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2001-2-ND
Fixed Inductors 495-2001-2-ND
1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2001-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2001-1-ND
Fixed Inductors 495-2001-1-ND
1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2001-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2001-6-ND
Fixed Inductors 495-2001-6-ND
1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 7A 9 MOHM Inductor and Choke - 71-B82464A4102M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7A 9 MOHM Inductor and Choke
71-B82464A4102M000
SMD 1UH 7A 9 MOHM Inductor and Choke 71-B82464A4102M000
FIXED IND 1UH 7A 9 MOHM SMD Product overview: B82464A4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4102M000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7A 9 MOHM SMD Product overview: B82464A4102M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4102M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Uh, 11A, Smd; Inductance Epcos - 38K0065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 11A, Smd; Inductance Epcos
38K0065
Inductor, Un-Shielded, 1Uh, 11A, Smd; Inductance Epcos 38K0065
INDUCTOR, UN-SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):11A; Product Range:B82464A4 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Unshielded; Saturation Current (Isat):11A; Product Range:B82464A4 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912677-B82464A4102M000 495-2001-2-ND 71-B82464A4102M000 38K0065
Product Name Fixed Inductors - B82464A4102M000 Fixed Inductors SMD 1UH 7A 9 MOHM Inductor and Choke Inductor, Un-Shielded, 1Uh, 11A, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details