Manufacturer: EPCOS (TDK)
Win Source Part Number: 863223-B82442T1332K0
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 3.3 µH Unshielded Wirewound Inductor 2.46 A 46mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8504.50.8000
3.3µH Unshielded Wirewound Inductor 2.46A 46mOhm Max 2-SMD, J-Lead
3.3µH Unshielded Wirewound Inductor 2.46A 46mOhm Max 2-SMD, J-Lead
3.3µH Unshielded Wirewound Inductor 2.46A 46mOhm Max 2-SMD, J-Lead
FIXED IND 3.3UH 2.46A 46MOHM SMD Product overview: B82442T1332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.46A, 46MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.46A, 46MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1332K000 can be used for catalog matching and distributor lookup.
INDUCTOR, 3.3UH, 36MHZ, 2220 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863223-B82442T1332K000 | 495-B82442T1332K000TR-ND | 71-B82442T1332K000 | 92AH1151 |
| Product Name | Fixed Inductors - B82442T1332K000 | Fixed Inductors | SMD 3.3UH 2.46A 46MOHM Inductor and Choke | Inductor, 3.3Uh, 36Mhz, 2220 Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed |