EPCOS AG Fixed Inductors B82442H1474K000

Description
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1793-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1793-2-ND
Fixed Inductors 495-1793-2-ND
470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 170mA 5.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 470UH 170MA 5.6OHM Inductor and Choke - 71-B82442H1474K000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 470UH 170MA 5.6OHM Inductor and Choke
71-B82442H1474K000
SMD 470UH 170MA 5.6OHM Inductor and Choke 71-B82442H1474K000
FIXED IND 470UH 170MA 5.6OHM SMD Product overview: B82442H1474K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 170MA, 5.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 170MA, 5.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1474K000 can be used for catalog matching and distributor lookup.

FIXED IND 470UH 170MA 5.6OHM SMD Product overview: B82442H1474K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 170MA, 5.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 170MA, 5.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1793-2-ND 71-B82442H1474K000
Product Name Fixed Inductors SMD 470UH 170MA 5.6OHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details