EPCOS AG Fixed Inductors B82442A1685K000

Description
6.8mH Unshielded Wirewound Inductor 30mA 88Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 30mA 88Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75351-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75351-2-ND
Fixed Inductors 495-75351-2-ND
6.8mH Unshielded Wirewound Inductor 30mA 88Ohm Max 2-SMD, J-Lead

6.8mH Unshielded Wirewound Inductor 30mA 88Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 6.8MH 30MA 88 OHM Inductor and Choke - 71-B82442A1685K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8MH 30MA 88 OHM Inductor and Choke
71-B82442A1685K000
SMD 6.8MH 30MA 88 OHM Inductor and Choke 71-B82442A1685K000
FIXED IND 6.8MH 30MA 88 OHM SMD Product overview: B82442A1685K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 30MA, 88 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 30MA, 88 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 30MA 88 OHM SMD Product overview: B82442A1685K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8MH, 30MA, 88 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8MH, 30MA, 88 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995530-B82442A1685K000
Inductors, Coils, Chokes - Fixed Inductors 995530-B82442A1685K000
Win Source Part Number: 995530-B82442A1685K0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 mH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 700kHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 88Ohm Max Supplier Device Package: 2220 (5650 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-75351-6,B82442A1 685K,B82442A1685K-ND ,495-75351-2,495-753 51-1 Product Status: Obsolete

Win Source Part Number: 995530-B82442A1685K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 mH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 700kHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 88Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-75351-6,B82442A1685K,B82442A1685K-ND,495-75351-2,495-75351-1
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - B82442A1685K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442A1685K000
Fixed Inductors B82442A1685K000
FIXED IND 6.8MH 30MA 88 OHM SMD

FIXED IND 6.8MH 30MA 88 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75351-2-ND 71-B82442A1685K000 995530-B82442A1685K000 B82442A1685K000
Product Name Fixed Inductors SMD 6.8MH 30MA 88 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details