EPCOS AG Fixed Inductors B82442A1333K000

Description
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75349-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75349-2-ND
Fixed Inductors 495-75349-2-ND
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 33UH 400MA 500MOHM Inductor and Choke - 71-B82442A1333K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 400MA 500MOHM Inductor and Choke
71-B82442A1333K000
SMD 33UH 400MA 500MOHM Inductor and Choke 71-B82442A1333K000
FIXED IND 33UH 400MA 500MOHM SMD Product overview: B82442A1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 400MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1333K000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 400MA 500MOHM SMD Product overview: B82442A1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 400MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1333K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75349-2-ND 71-B82442A1333K000
Product Name Fixed Inductors SMD 33UH 400MA 500MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details