EPCOS AG Fixed Inductors B82442A1106J000

Description
10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1106J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1106J000-ND
Fixed Inductors B82442A1106J000-ND
10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 10MH 25MA 120 OHM Inductor and Choke - 71-B82442A1106J000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 10MH 25MA 120 OHM Inductor and Choke
71-B82442A1106J000
SMD 10MH 25MA 120 OHM Inductor and Choke 71-B82442A1106J000
FIXED IND 10MH 25MA 120 OHM SMD Product overview: B82442A1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 120 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106J000 can be used for catalog matching and distributor lookup.

FIXED IND 10MH 25MA 120 OHM SMD Product overview: B82442A1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 120 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1106J000-ND 71-B82442A1106J000
Product Name Fixed Inductors SMD 10MH 25MA 120 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details