1mH Unshielded Wirewound Inductor 85mA 12Ohm Max 2-SMD, J-Lead
Win Source Part Number: 1337138-B82442A1105K
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Inductance: 1 mH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,500
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 1.8MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 12Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 85 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
FIXED IND 1MH 85MA 12 OHM SMD Product overview: B82442A1105K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 85MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 85MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1105K000 can be used for catalog matching and distributor lookup.
INDUCTOR, 1MH, 85MA, +10%, 1.8MHz; Inductance:1mH; DC Resistance Max:12ohm; Self Resonant Frequency:1.8MHz; DC Current Rating:85mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
FIXED IND 1MH 85MA 12 OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1772-2-ND | 1337138-B82442A1105K000 | 71-B82442A1105K000 | 22C0530 | B82442A1105K000 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 1MH 85MA 12 OHM Inductor and Choke | Inductor, 1Mh, 85Ma, +10%, 1.8Mhz; Inductance Epcos | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |