Manufacturer: EPCOS (TDK)
Win Source Part Number: 769570-B82432T1823K0
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 2-SMD
Current Rating: 220mA
Shielding: Unshielded
Inductance: 82μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Test Frequency: 2.52MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
FIXED IND 82UH 220MA 3 OHM SMD Product overview: B82432T1823K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 220MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 220MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1823K000 can be used for catalog matching and distributor lookup.
82µH Unshielded Wirewound Inductor 220mA 3Ohm Max 2-SMD, J-Lead
FIXED IND 82UH 220MA 3 OHM SMD
FIXED IND 82UH 220MA 3 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 769570-B82432T1823K000 | 71-B82432T1823K000 | 495-B82432T1823K000TR-ND |
| Product Name | Fixed Inductors - B82432T1823K000 | SMD 82UH 220MA 3 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |