EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82432T1474K000

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327410-B82432T1474K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 470 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.5MHz DC Resistance (DCR): 15Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1765-1-ND,495-1 765-6,B82432T1474K,4 95-1765-1,495-1765-2 ,-B82432T1474K,-495- 1765-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327410-B82432T1474K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 470 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.5MHz DC Resistance (DCR): 15Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1765-1-ND,495-1 765-6,B82432T1474K,4 95-1765-1,495-1765-2 ,-B82432T1474K,-495- 1765-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327410-B82432T1474K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327410-B82432T1474K000
Inductors, Coils, Chokes - Fixed Inductors 1327410-B82432T1474K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327410-B82432T1474K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 470 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 3.5MHz DC Resistance (DCR): 15Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1765-1-ND,495-1 765-6,B82432T1474K,4 95-1765-1,495-1765-2 ,-B82432T1474K,-495- 1765-1 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327410-B82432T1474K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 470 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 3.5MHz
DC Resistance (DCR): 15Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -495-1765-1-ND,495-1765-6,B82432T1474K,495-1765-1,495-1765-2,-B82432T1474K,-495-1765-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 495-1765-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1765-6-ND
Fixed Inductors 495-1765-6-ND
470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1765-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1765-1-ND
Fixed Inductors 495-1765-1-ND
470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1765-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1765-2-ND
Fixed Inductors 495-1765-2-ND
470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 100mA 15Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 470uH 796KHz 0.1A Inductor and Choke - 71-B82432T1474K000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 470uH 796KHz 0.1A Inductor and Choke
71-B82432T1474K000
Automotive 470uH 796KHz 0.1A Inductor and Choke 71-B82432T1474K000
Inductor General Purpose Molded Wirewound 470uH 10% 796KHz 20Q-Factor Ferrite 0.1A 15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1474K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 470uH 10% 796KHz 20Q-Factor Ferrite 0.1A 15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 470Uh, 100Ma, 10%, 3.5Mhz; Inductance Epcos - 38C7008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Uh, 100Ma, 10%, 3.5Mhz; Inductance Epcos
38C7008
Chip Inductor, 470Uh, 100Ma, 10%, 3.5Mhz; Inductance Epcos 38C7008
CHIP INDUCTOR, 470UH, 100MA, 10%, 3.5MHZ; Inductance:470µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:3.5MHz; DC Current Rating:100mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series; No. of Pins:2PinsRoHS Compliant: Yes

CHIP INDUCTOR, 470UH, 100MA, 10%, 3.5MHZ; Inductance:470µH; DC Resistance Max:15ohm; Self Resonant Frequency Min:3.5MHz; DC Current Rating:100mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Inductor/Choke/Coil - 89104604 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
89104604
Inductor/Choke/Coil 89104604
(PRICE/TC), CHIP INDUCTOR, 470UH, 100MA, 10%, 3.5MHZ; INDUCTANCE:470H; DC RESISTANCE MAX:15OHM; SELF RESONANT FREQUENCY MIN:3.5MHZ; DC CURRENT RATING:100MA; INDUCTOR CASE STYLE:1812 [4532 METRIC]; PRODUCT RANGE:B82432T SERIES; NO. OF PINS:2PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), CHIP INDUCTOR, 470UH, 100MA, 10%, 3.5MHZ; INDUCTANCE:470H; DC RESISTANCE MAX:15OHM; SELF RESONANT FREQUENCY MIN:3.5MHZ; DC CURRENT RATING:100MA; INDUCTOR CASE STYLE:1812 [4532 METRIC]; PRODUCT RANGE:B82432T SERIES; NO. OF PINS:2PINSROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327410-B82432T1474K000 495-1765-6-ND 71-B82432T1474K000 38C7008 89104604
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 470uH 796KHz 0.1A Inductor and Choke Chip Inductor, 470Uh, 100Ma, 10%, 3.5Mhz; Inductance Epcos Inductor/Choke/Coil
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details