Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327397-B82432T1333K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 33 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -495-1761-1,-495-176
RoHS Status: ROHS3 Compliant
Inductor General Purpose Molded Wirewound 33uH 10% 2.52MHz 10Q-Factor Ferrite 0.4A 1.2Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1333K000 can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 2-SMD, J-Lead
33µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 2-SMD, J-Lead
33µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 2-SMD, J-Lead
INDUCTOR, 33UH, 400MA, +10%, 13MHz; Inductance:33µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:400mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 33UH 400MA 1.2 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327397-B82432T1333K000 | 71-B82432T1333K000 | 495-1761-6-ND | 06J0734 | B82432T1333K000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 33uH 2.52MHz 0.4A Inductor and Choke | Fixed Inductors | Inductor, 33Uh, 400Ma, +10%, 13Mhz; Inductance Epcos | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | General Purpose | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |