EPCOS AG SMD 15uH 600mA Inductor and Choke B82432T1153K

Description
Power Inductors - SMD 15uH 600mA 10% 3.2x4.5mm SMD Product overview: B82432T1153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 15uH 600mA 10% 3.2x4.5mm SMD Product overview: B82432T1153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 600mA Inductor and Choke - 71-B82432T1153K - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 15uH 600mA Inductor and Choke
71-B82432T1153K
SMD 15uH 600mA Inductor and Choke 71-B82432T1153K
Power Inductors - SMD 15uH 600mA 10% 3.2x4.5mm SMD Product overview: B82432T1153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K can be used for catalog matching and distributor lookup.

Power Inductors - SMD 15uH 600mA 10% 3.2x4.5mm SMD Product overview: B82432T1153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1153K
1150882-B82432T1153K
Fixed Inductors - B82432T1153K 1150882-B82432T1153K
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150882-B82432T1153K Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150882-B82432T1153K
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1153K 1150882-B82432T1153K
Product Name SMD 15uH 600mA Inductor and Choke Fixed Inductors - B82432T1153K
Technology Power Inductor
Core Material Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details