EPCOS AG SMD 560UH 70MA 23 OHM Inductor and Choke B82432C1564J000

Description
FIXED IND 560UH 70MA 23 OHM SMD Product overview: B82432C1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 70MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 70MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1564J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 70MA 23 OHM SMD Product overview: B82432C1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 70MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 70MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1564J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560UH 70MA 23 OHM Inductor and Choke - 71-B82432C1564J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 70MA 23 OHM Inductor and Choke
71-B82432C1564J000
SMD 560UH 70MA 23 OHM Inductor and Choke 71-B82432C1564J000
FIXED IND 560UH 70MA 23 OHM SMD Product overview: B82432C1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 70MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 70MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1564J000 can be used for catalog matching and distributor lookup.

FIXED IND 560UH 70MA 23 OHM SMD Product overview: B82432C1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 70MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 70MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1564J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1564J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 23 OHM SMD

FIXED IND 560UH 70MA 23 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82432C1564J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 23 OHM SMD

FIXED IND 560UH 70MA 23 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82432C1564J000TR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 70mA 23Ohm Max 2-SMD, J-Lead

560µH Unshielded Wirewound Inductor 70mA 23Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1564J000 495-B82432C1564J000CT-ND
Product Name SMD 560UH 70MA 23 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627453226102KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers