EPCOS AG Fixed Inductors B82432A1222K000

Description
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77195-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77195-2-ND
Fixed Inductors 495-77195-2-ND
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1338239-B82432A1222K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1338239-B82432A1222K000
Inductors, Coils, Chokes - Fixed Inductors 1338239-B82432A1222K000
Win Source Part Number: 1338239-B82432A1222K 000 Category: Inductors, Coils, Chokes - Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 2,500 Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 190MHz Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 430mOhm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 480 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Product Status: Obsolete

Win Source Part Number: 1338239-B82432A1222K000
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 2,500
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 190MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 430mOhm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 480 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete

Buy Now Datasheet
2.2UH 480MA 430MOHM Inductor and Choke - 71-B82432A1222K000 - ERSAELECTRONICS PTE. LTD.
Singapore
2.2UH 480MA 430MOHM Inductor and Choke
71-B82432A1222K000
2.2UH 480MA 430MOHM Inductor and Choke 71-B82432A1222K000
FIXED IND 2.2UH 480MA 430MOHM SM Product overview: B82432A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 480MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 480MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1222K000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 480MA 430MOHM SM Product overview: B82432A1222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 480MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 480MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77195-2-ND 1338239-B82432A1222K000 71-B82432A1222K000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 480MA 430MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details