EPCOS AG Fixed Inductors B82432A1102K000

Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75658-2-ND
Fixed Inductors 495-75658-2-ND
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432A1102K000
1021717-B82432A1102K000
Fixed Inductors - B82432A1102K000 1021717-B82432A1102K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021717-B82432A1102K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 1μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 260MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021717-B82432A1102K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 1μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 260MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 1uH 1MHz 0.6A Inductor and Choke - 71-B82432A1102K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 0.6A Inductor and Choke
71-B82432A1102K000
Automotive 1uH 1MHz 0.6A Inductor and Choke 71-B82432A1102K000
Inductor General Purpose Molded Wirewound 1uH 10% 1MHz 25Q-Factor Ferrite 0.6A 0.28Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1102K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1uH 10% 1MHz 25Q-Factor Ferrite 0.6A 0.28Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1102K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75658-2-ND 1021717-B82432A1102K000 71-B82432A1102K000
Product Name Fixed Inductors Fixed Inductors - B82432A1102K000 Automotive 1uH 1MHz 0.6A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details