EPCOS AG Fixed Inductors B82422T3220K000

Description
22nH Unshielded Wirewound Inductor 450mA 160mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 450mA 160mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1741-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1741-2-ND
Fixed Inductors 495-1741-2-ND
22nH Unshielded Wirewound Inductor 450mA 160mOhm Max 2-SMD, J-Lead

22nH Unshielded Wirewound Inductor 450mA 160mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 160MOHM Inductor and Choke - 71-B82422T3220K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 160MOHM Inductor and Choke
71-B82422T3220K000
SMD 450MA 160MOHM Inductor and Choke 71-B82422T3220K000
FIXED IND 22NH 450MA 160MOHM SMD Product overview: B82422T3220K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3220K000 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 450MA 160MOHM SMD Product overview: B82422T3220K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3220K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1314723-B82422T3220K000
Inductors, Coils, Chokes - Fixed Inductors 1314723-B82422T3220K000
Win Source Part Number: 1314723-B82422T3220K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 23 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 160mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314723-B82422T3220K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 23 @ 100MHz
Frequency - Self Resonant: 2GHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1741-2-ND 71-B82422T3220K000 1314723-B82422T3220K000
Product Name Fixed Inductors SMD 450MA 160MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data