Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327402-B82422T1183K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 18 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 6,000
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 3Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422T1183K,B82422T
RoHS Status: ROHS3 Compliant
Inductor General Purpose Molded Wirewound 18uH 10% 2.52MHz 27Q-Factor Ferrite 0.12A 3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1183K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18uH, 2.52MHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18uH, 2.52MHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1183K000 can be used for catalog matching and distributor lookup.
18µH Unshielded Wirewound Inductor 120mA 3Ohm Max 2-SMD, J-Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327402-B82422T1183K000 | 71-B82422T1183K000 | B82422T1183K000-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 18uH 2.52MHz 0.12A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | General Purpose | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |